Capital Lighting, Inc. P1464AI Exterior -Post/Pier Head 781780

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Post Lantern UPC: 782042673977 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Post Lantern UPC: 782042673977 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P1464AI Exterior -Post/Pier Head - 781780 - Capital Lighting, Inc.
Columbus, OH, USA
P1464AI Exterior -Post/Pier Head
781780
P1464AI Exterior -Post/Pier Head 781780
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Post Lantern UPC: 782042673977 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Post Lantern
UPC: 782042673977
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781780
Product Name P1464AI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details