Capital Lighting, Inc. 8606-CN9 RBZ Mid. Chandeliers-Candle 781776

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Nine Light Candelabra Chandelier Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Nine Light Candelabra Chandelier Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8606-CN9 RBZ Mid. Chandeliers-Candle - 781776 - Capital Lighting, Inc.
Columbus, OH, USA
8606-CN9 RBZ Mid. Chandeliers-Candle
781776
8606-CN9 RBZ Mid. Chandeliers-Candle 781776
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Nine Light Candelabra Chandelier Category: Chandelier Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rubbed Bronze
Product Name: Nine Light Candelabra Chandelier
Category: Chandelier
Glass: Drip Candlesticks
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781776
Product Name 8606-CN9 RBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details