Capital Lighting, Inc. F9994GSL Foyer/Hall Lanterns-Open Frame 781757

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Silver Leaf Product Name: Four Light Entry Pendant UPC: 782042649187 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Silver Leaf Product Name: Four Light Entry Pendant UPC: 782042649187 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9994GSL Foyer/Hall Lanterns-Open Frame - 781757 - Capital Lighting, Inc.
Columbus, OH, USA
F9994GSL Foyer/Hall Lanterns-Open Frame
781757
F9994GSL Foyer/Hall Lanterns-Open Frame 781757
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Silver Leaf Product Name: Four Light Entry Pendant UPC: 782042649187 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold Silver Leaf
Product Name: Four Light Entry Pendant
UPC: 782042649187
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781757
Product Name F9994GSL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details