Capital Lighting, Inc. C9900CG Exterior -Ceiling Mount 781718

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Charred Gold Product Name: Two Light Flush UPC: 782042649590 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Charred Gold Product Name: Two Light Flush UPC: 782042649590 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C9900CG Exterior -Ceiling Mount - 781718 - Capital Lighting, Inc.
Columbus, OH, USA
C9900CG Exterior -Ceiling Mount
781718
C9900CG Exterior -Ceiling Mount 781718
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Charred Gold Product Name: Two Light Flush UPC: 782042649590 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Charred Gold
Product Name: Two Light Flush
UPC: 782042649590
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781718
Product Name C9900CG Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details