Capital Lighting, Inc. BF9903CG-D Exterior -Wall Mount 781632

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Extension: 15.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042642935 Category: Exterior Shipped Via: Truck Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Extension: 15.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042642935 Category: Exterior Shipped Via: Truck Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
BF9903CG-D Exterior -Wall Mount - 781632 - Capital Lighting, Inc.
Columbus, OH, USA
BF9903CG-D Exterior -Wall Mount
781632
BF9903CG-D Exterior -Wall Mount 781632
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Extension: 15.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042642935 Category: Exterior Shipped Via: Truck Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.00
Extension: 15.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Charred Gold
Product Name: One Light Wall Lantern
UPC: 782042642935
Category: Exterior
Shipped Via: Truck
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781632
Product Name BF9903CG-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details