Capital Lighting, Inc. BF9901CG-D Exterior -Wall Mount 781631

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042642942 Category: Exterior Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042642942 Category: Exterior Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
BF9901CG-D Exterior -Wall Mount - 781631 - Capital Lighting, Inc.
Columbus, OH, USA
BF9901CG-D Exterior -Wall Mount
781631
BF9901CG-D Exterior -Wall Mount 781631
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Charred Gold Product Name: One Light Wall Lantern UPC: 782042642942 Category: Exterior Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 9.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Charred Gold
Product Name: One Light Wall Lantern
UPC: 782042642942
Category: Exterior
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781631
Product Name BF9901CG-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details