Capital Lighting, Inc. B9883SBZ Exterior -Wall Mount 781622

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566385 Category: Exterior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566385 Category: Exterior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B9883SBZ Exterior -Wall Mount - 781622 - Capital Lighting, Inc.
Columbus, OH, USA
B9883SBZ Exterior -Wall Mount
781622
B9883SBZ Exterior -Wall Mount 781622
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566385 Category: Exterior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.75
Extension: 10.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Wall Lantern
UPC: 782042566385
Category: Exterior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781622
Product Name B9883SBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details