Capital Lighting, Inc. B9881SBZ Exterior -Wall Mount 781621

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 6.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566361 Category: Exterior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 6.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566361 Category: Exterior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B9881SBZ Exterior -Wall Mount - 781621 - Capital Lighting, Inc.
Columbus, OH, USA
B9881SBZ Exterior -Wall Mount
781621
B9881SBZ Exterior -Wall Mount 781621
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 6.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566361 Category: Exterior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 6.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Wall Lantern
UPC: 782042566361
Category: Exterior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781621
Product Name B9881SBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details