Capital Lighting, Inc. B9882SBZ Exterior -Wall Mount 781620

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566378 Category: Exterior Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566378 Category: Exterior Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
B9882SBZ Exterior -Wall Mount - 781620 - Capital Lighting, Inc.
Columbus, OH, USA
B9882SBZ Exterior -Wall Mount
781620
B9882SBZ Exterior -Wall Mount 781620
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Wall Lantern UPC: 782042566378 Category: Exterior Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Wall Lantern
UPC: 782042566378
Category: Exterior
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781620
Product Name B9882SBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details