Capital Lighting, Inc. B9631OBZ Exterior -Wall Mount 781606

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042548824 Category: Exterior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042548824 Category: Exterior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
B9631OBZ Exterior -Wall Mount - 781606 - Capital Lighting, Inc.
Columbus, OH, USA
B9631OBZ Exterior -Wall Mount
781606
B9631OBZ Exterior -Wall Mount 781606
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042548824 Category: Exterior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.00
Extension: 9.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042548824
Category: Exterior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781606
Product Name B9631OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details