Capital Lighting, Inc. EI8603C Bathroom Fixtures-Three Lights 781586

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728116128 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728116128 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EI8603C Bathroom Fixtures-Three Lights - 781586 - Capital Lighting, Inc.
Columbus, OH, USA
EI8603C Bathroom Fixtures-Three Lights
781586
EI8603C Bathroom Fixtures-Three Lights 781586
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728116128 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 611728116128
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781586
Product Name EI8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details