Capital Lighting, Inc. EI8602C Bathroom Fixtures-Two Lights 781584

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728116111 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728116111 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EI8602C Bathroom Fixtures-Two Lights - 781584 - Capital Lighting, Inc.
Columbus, OH, USA
EI8602C Bathroom Fixtures-Two Lights
781584
EI8602C Bathroom Fixtures-Two Lights 781584
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728116111 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 611728116111
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781584
Product Name EI8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details