Capital Lighting, Inc. BLFF8801IB Sconces-Pocket 781506

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Imperial Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 611728115961 Category: Wall Sconce Glass: Fine Feather Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Imperial Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 611728115961 Category: Wall Sconce Glass: Fine Feather Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BLFF8801IB Sconces-Pocket - 781506 - Capital Lighting, Inc.
Columbus, OH, USA
BLFF8801IB Sconces-Pocket
781506
BLFF8801IB Sconces-Pocket 781506
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Imperial Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 611728115961 Category: Wall Sconce Glass: Fine Feather Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Imperial Bronze
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728115961
Category: Wall Sconce
Glass: Fine Feather Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781506
Product Name BLFF8801IB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details