Capital Lighting, Inc. B1462AI Exterior -Wall Mount 781499

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.75 Extension: 9.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673953 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.75 Extension: 9.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673953 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B1462AI Exterior -Wall Mount - 781499 - Capital Lighting, Inc.
Columbus, OH, USA
B1462AI Exterior -Wall Mount
781499
B1462AI Exterior -Wall Mount 781499
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.75 Extension: 9.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Aged Iron Product Name: One Light Wall Lantern UPC: 782042673953 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.75
Extension: 9.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Aged Iron
Product Name: One Light Wall Lantern
UPC: 782042673953
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781499
Product Name B1462AI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details