Capital Lighting, Inc. F1386EB Exterior -Hanging 781498

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042670396 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042670396 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1386EB Exterior -Hanging - 781498 - Capital Lighting, Inc.
Columbus, OH, USA
F1386EB Exterior -Hanging
781498
F1386EB Exterior -Hanging 781498
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 782042670396 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Hanging Lantern
UPC: 782042670396
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781498
Product Name F1386EB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details