Capital Lighting, Inc. P1384EB Exterior -Post/Pier Head 781477

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042670419 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042670419 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P1384EB Exterior -Post/Pier Head - 781477 - Capital Lighting, Inc.
Columbus, OH, USA
P1384EB Exterior -Post/Pier Head
781477
P1384EB Exterior -Post/Pier Head 781477
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042670419 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Post Lantern
UPC: 782042670419
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781477
Product Name P1384EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details