Capital Lighting, Inc. B1381EB Exterior -Wall Mount 781476

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Lantern UPC: 782042670365 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Lantern UPC: 782042670365 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B1381EB Exterior -Wall Mount - 781476 - Capital Lighting, Inc.
Columbus, OH, USA
B1381EB Exterior -Wall Mount
781476
B1381EB Exterior -Wall Mount 781476
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Lantern UPC: 782042670365 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 7.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Wall Lantern
UPC: 782042670365
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781476
Product Name B1381EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details