Capital Lighting, Inc. P1385EB Exterior -Post/Pier Head 781474

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Post Lantern UPC: 782042670426 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Post Lantern UPC: 782042670426 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P1385EB Exterior -Post/Pier Head - 781474 - Capital Lighting, Inc.
Columbus, OH, USA
P1385EB Exterior -Post/Pier Head
781474
P1385EB Exterior -Post/Pier Head 781474
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Post Lantern UPC: 782042670426 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Post Lantern
UPC: 782042670426
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781474
Product Name P1385EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details