Capital Lighting, Inc. B1382EB Exterior -Wall Mount 781473

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042670372 Category: Exterior Shipped Via: Truck Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042670372 Category: Exterior Shipped Via: Truck Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
B1382EB Exterior -Wall Mount - 781473 - Capital Lighting, Inc.
Columbus, OH, USA
B1382EB Exterior -Wall Mount
781473
B1382EB Exterior -Wall Mount 781473
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 18.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042670372 Category: Exterior Shipped Via: Truck Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 18.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Wall Lantern
UPC: 782042670372
Category: Exterior
Shipped Via: Truck
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781473
Product Name B1382EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details