Capital Lighting, Inc. FFIH6913OB Exterior -Hanging 781462

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lant Fluorescent UPC: 782042642560 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lant Fluorescent UPC: 782042642560 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FFIH6913OB Exterior -Hanging - 781462 - Capital Lighting, Inc.
Columbus, OH, USA
FFIH6913OB Exterior -Hanging
781462
FFIH6913OB Exterior -Hanging 781462
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lant Fluorescent UPC: 782042642560 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Hanging Lant Fluorescent
UPC: 782042642560
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781462
Product Name FFIH6913OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details