Capital Lighting, Inc. B9253NB Exterior -Wall Mount 781451

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042483880 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042483880 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B9253NB Exterior -Wall Mount - 781451 - Capital Lighting, Inc.
Columbus, OH, USA
B9253NB Exterior -Wall Mount
781451
B9253NB Exterior -Wall Mount 781451
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Bronze Product Name: One Light Wall Lantern UPC: 782042483880 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Extension: 10.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Bronze
Product Name: One Light Wall Lantern
UPC: 782042483880
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781451
Product Name B9253NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details