Capital Lighting, Inc. F9887SBZ Exterior -Hanging 781436

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Hanging Lantern UPC: 782042566415 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Hanging Lantern UPC: 782042566415 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F9887SBZ Exterior -Hanging - 781436 - Capital Lighting, Inc.
Columbus, OH, USA
F9887SBZ Exterior -Hanging
781436
F9887SBZ Exterior -Hanging 781436
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Hanging Lantern UPC: 782042566415 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Hanging Lantern
UPC: 782042566415
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781436
Product Name F9887SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details