Capital Lighting, Inc. FCD9142NAB Exterior -Hanging 781432

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Aged Brass Product Name: Four Light Hanging Lantern UPC: 782042522800 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Aged Brass Product Name: Four Light Hanging Lantern UPC: 782042522800 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD9142NAB Exterior -Hanging - 781432 - Capital Lighting, Inc.
Columbus, OH, USA
FCD9142NAB Exterior -Hanging
781432
FCD9142NAB Exterior -Hanging 781432
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Aged Brass Product Name: Four Light Hanging Lantern UPC: 782042522800 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 23.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Aged Brass
Product Name: Four Light Hanging Lantern
UPC: 782042522800
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781432
Product Name FCD9142NAB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details