Capital Lighting, Inc. F9397OG Exterior -Hanging 781412

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Galvanize Product Name: One Light Hanging Downlight UPC: 782042532359 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Galvanize Product Name: One Light Hanging Downlight UPC: 782042532359 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9397OG Exterior -Hanging - 781412 - Capital Lighting, Inc.
Columbus, OH, USA
F9397OG Exterior -Hanging
781412
F9397OG Exterior -Hanging 781412
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Galvanize Product Name: One Light Hanging Downlight UPC: 782042532359 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Galvanize
Product Name: One Light Hanging Downlight
UPC: 782042532359
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781412
Product Name F9397OG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details