Capital Lighting, Inc. P9364NB-D Exterior -Post/Pier Head 781383

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 17.5 Bulb Type: A19 Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Post Lantern Dark Sky UPC: 782042644892 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 17.5 Bulb Type: A19 Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Post Lantern Dark Sky UPC: 782042644892 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P9364NB-D Exterior -Post/Pier Head - 781383 - Capital Lighting, Inc.
Columbus, OH, USA
P9364NB-D Exterior -Post/Pier Head
781383
P9364NB-D Exterior -Post/Pier Head 781383
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 17.5 Bulb Type: A19 Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Post Lantern Dark Sky UPC: 782042644892 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.00
Extension: 17.5
Bulb
Type: A19
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Post Lantern Dark Sky
UPC: 782042644892
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781383
Product Name P9364NB-D Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details