Capital Lighting, Inc. B9360NB-D Exterior -Wall Mount 781375

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern Dark Sky UPC: 782042644885 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern Dark Sky UPC: 782042644885 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9360NB-D Exterior -Wall Mount - 781375 - Capital Lighting, Inc.
Columbus, OH, USA
B9360NB-D Exterior -Wall Mount
781375
B9360NB-D Exterior -Wall Mount 781375
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern Dark Sky UPC: 782042644885 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Wall Lantern Dark Sky
UPC: 782042644885
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781375
Product Name B9360NB-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details