Capital Lighting, Inc. B9622NB Exterior -Wall Mount 781362

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 39.50 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042548725 Category: Exterior Shipped Via: Truck Top to outlet: 14.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 39.50 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042548725 Category: Exterior Shipped Via: Truck Top to outlet: 14.25

Suppliers

Company
Product
Description
Supplier Links
B9622NB Exterior -Wall Mount - 781362 - Capital Lighting, Inc.
Columbus, OH, USA
B9622NB Exterior -Wall Mount
781362
B9622NB Exterior -Wall Mount 781362
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 39.50 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Wall Lantern UPC: 782042548725 Category: Exterior Shipped Via: Truck Top to outlet: 14.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 39.50
Extension: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Bronze
Product Name: Three Light Wall Lantern
UPC: 782042548725
Category: Exterior
Shipped Via: Truck
Top to outlet: 14.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781362
Product Name B9622NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details