Capital Lighting, Inc. PCD9135CI Exterior -Post/Pier Head 781356

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Post Lantern UPC: 782042525344 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Post Lantern UPC: 782042525344 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD9135CI Exterior -Post/Pier Head - 781356 - Capital Lighting, Inc.
Columbus, OH, USA
PCD9135CI Exterior -Post/Pier Head
781356
PCD9135CI Exterior -Post/Pier Head 781356
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Post Lantern UPC: 782042525344 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Iron
Product Name: Three Light Post Lantern
UPC: 782042525344
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781356
Product Name PCD9135CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details