Capital Lighting, Inc. PCD9141CI Exterior -Post/Pier Head 781353

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Post Lantern UPC: 782042510876 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Post Lantern UPC: 782042510876 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PCD9141CI Exterior -Post/Pier Head - 781353 - Capital Lighting, Inc.
Columbus, OH, USA
PCD9141CI Exterior -Post/Pier Head
781353
PCD9141CI Exterior -Post/Pier Head 781353
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Post Lantern UPC: 782042510876 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 31.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Four Light Post Lantern
UPC: 782042510876
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781353
Product Name PCD9141CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details