Capital Lighting, Inc. BFCD6830MB Exterior -Wall Mount 781339

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Wall Lantern Fluorescent UPC: 782042646728 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Wall Lantern Fluorescent UPC: 782042646728 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
BFCD6830MB Exterior -Wall Mount - 781339 - Capital Lighting, Inc.
Columbus, OH, USA
BFCD6830MB Exterior -Wall Mount
781339
BFCD6830MB Exterior -Wall Mount 781339
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Matte Black Product Name: One Light Wall Lantern Fluorescent UPC: 782042646728 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Matte Black
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042646728
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781339
Product Name BFCD6830MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details