Capital Lighting, Inc. BFCD6836ABZ Exterior -Wall Mount 781336

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 43.50 Extension: 21 Bulb Type: Fluorescent Qty: 1 Wattage: 42 Finish: Antique Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042646414 Category: Exterior Shipped Via: Truck Top to outlet: 31.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 43.50 Extension: 21 Bulb Type: Fluorescent Qty: 1 Wattage: 42 Finish: Antique Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042646414 Category: Exterior Shipped Via: Truck Top to outlet: 31.50

Suppliers

Company
Product
Description
Supplier Links
BFCD6836ABZ Exterior -Wall Mount - 781336 - Capital Lighting, Inc.
Columbus, OH, USA
BFCD6836ABZ Exterior -Wall Mount
781336
BFCD6836ABZ Exterior -Wall Mount 781336
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 43.50 Extension: 21 Bulb Type: Fluorescent Qty: 1 Wattage: 42 Finish: Antique Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042646414 Category: Exterior Shipped Via: Truck Top to outlet: 31.50

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 43.50
Extension: 21
Bulb
Type: Fluorescent
Qty: 1
Wattage: 42
Finish: Antique Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042646414
Category: Exterior
Shipped Via: Truck
Top to outlet: 31.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781336
Product Name BFCD6836ABZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details