Capital Lighting, Inc. P9885SBZ Exterior -Post/Pier Head 781325

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 15 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Post Lantern UPC: 782042566392 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 15 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Post Lantern UPC: 782042566392 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9885SBZ Exterior -Post/Pier Head - 781325 - Capital Lighting, Inc.
Columbus, OH, USA
P9885SBZ Exterior -Post/Pier Head
781325
P9885SBZ Exterior -Post/Pier Head 781325
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 15 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Post Lantern UPC: 782042566392 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 15
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Post Lantern
UPC: 782042566392
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781325
Product Name P9885SBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details