Capital Lighting, Inc. 2209-AGB Sconces-Metal 781299

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055509 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055509 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2209-AGB Sconces-Metal - 781299 - Capital Lighting, Inc.
Columbus, OH, USA
2209-AGB Sconces-Metal
781299
2209-AGB Sconces-Metal 781299
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055509 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.75
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134055509
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781299
Product Name 2209-AGB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 652174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.34m(L)
View Details