Capital Lighting, Inc. 9211-FB Sconces-Single Candle 781289

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Flemish Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134059972 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Flemish Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134059972 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9211-FB Sconces-Single Candle - 781289 - Capital Lighting, Inc.
Columbus, OH, USA
9211-FB Sconces-Single Candle
781289
9211-FB Sconces-Single Candle 781289
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Flemish Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134059972 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Flemish Brass
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134059972
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781289
Product Name 9211-FB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details