Capital Lighting, Inc. 4721-AN Lamps-Swing Arm-Wall 781266

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134059736 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134059736 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4721-AN Lamps-Swing Arm-Wall - 781266 - Capital Lighting, Inc.
Columbus, OH, USA
4721-AN Lamps-Swing Arm-Wall
781266
4721-AN Lamps-Swing Arm-Wall 781266
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134059736 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 33.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134059736
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781266
Product Name 4721-AN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details