Capital Lighting, Inc. 6480-PN Foyer/Hall Lanterns-Glass w/Frame 781235

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: Four Light Pendant UPC: 806134042011 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: Four Light Pendant UPC: 806134042011 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6480-PN Foyer/Hall Lanterns-Glass w/Frame - 781235 - Capital Lighting, Inc.
Columbus, OH, USA
6480-PN Foyer/Hall Lanterns-Glass w/Frame
781235
6480-PN Foyer/Hall Lanterns-Glass w/Frame 781235
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 19 Product Name: Four Light Pendant UPC: 806134042011 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 19
Product Name: Four Light Pendant
UPC: 806134042011
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781235
Product Name 6480-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details