Capital Lighting, Inc. 6472-AGB Sconces-Pocket 781232

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 11 Product Name: Two Light Wall Sconce UPC: 806134041984 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 11 Product Name: Two Light Wall Sconce UPC: 806134041984 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6472-AGB Sconces-Pocket - 781232 - Capital Lighting, Inc.
Columbus, OH, USA
6472-AGB Sconces-Pocket
781232
6472-AGB Sconces-Pocket 781232
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 11 Product Name: Two Light Wall Sconce UPC: 806134041984 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 11
Product Name: Two Light Wall Sconce
UPC: 806134041984
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781232
Product Name 6472-AGB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details