Capital Lighting, Inc. 7308-OB Mini Pendants-Rod 781218

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 71.50 Length 71.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Pendant UPC: 806134060688 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 71.50 Length 71.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Pendant UPC: 806134060688 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7308-OB Mini Pendants-Rod - 781218 - Capital Lighting, Inc.
Columbus, OH, USA
7308-OB Mini Pendants-Rod
781218
7308-OB Mini Pendants-Rod 781218
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 71.50 Length 71.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 9 Product Name: One Light Pendant UPC: 806134060688 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 71.50
Length 71.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 806134060688
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781218
Product Name 7308-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details