Capital Lighting, Inc. 7520-OB Flush Mounts-Bowl Style 781208

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 13 Product Name: Four Light Flush Mount UPC: 806134055769 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 13 Product Name: Four Light Flush Mount UPC: 806134055769 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7520-OB Flush Mounts-Bowl Style - 781208 - Capital Lighting, Inc.
Columbus, OH, USA
7520-OB Flush Mounts-Bowl Style
781208
7520-OB Flush Mounts-Bowl Style 781208
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 13 Product Name: Four Light Flush Mount UPC: 806134055769 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Old Bronze
Weight: 13
Product Name: Four Light Flush Mount
UPC: 806134055769
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781208
Product Name 7520-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details