Capital Lighting, Inc. 7315-PN Pendants-Glass Down 781207

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 80.00 Length 80.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Polished Nickel Weight: 31 Product Name: One Light Pendant UPC: 806134060756 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 80.00 Length 80.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Polished Nickel Weight: 31 Product Name: One Light Pendant UPC: 806134060756 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7315-PN Pendants-Glass Down - 781207 - Capital Lighting, Inc.
Columbus, OH, USA
7315-PN Pendants-Glass Down
781207
7315-PN Pendants-Glass Down 781207
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 80.00 Length 80.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Polished Nickel Weight: 31 Product Name: One Light Pendant UPC: 806134060756 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 80.00
Length 80.00
Bulb
Type: Medium
Qty: 1
Wattage: 300
Finish: Polished Nickel
Weight: 31
Product Name: One Light Pendant
UPC: 806134060756
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781207
Product Name 7315-PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details