Capital Lighting, Inc. 7513-PN Flush Mounts-Bowl Style 781202

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134055714 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134055714 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7513-PN Flush Mounts-Bowl Style - 781202 - Capital Lighting, Inc.
Columbus, OH, USA
7513-PN Flush Mounts-Bowl Style
781202
7513-PN Flush Mounts-Bowl Style 781202
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 806134055714 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.50
Length 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Flush Mount
UPC: 806134055714
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781202
Product Name 7513-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details