Capital Lighting, Inc. 7420-PN Foyer/Hall Lanterns-Open Frame 781201

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.25 Length 28.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 18 Product Name: Eight Light Pendant UPC: 806134058869 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.25 Length 28.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 18 Product Name: Eight Light Pendant UPC: 806134058869 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7420-PN Foyer/Hall Lanterns-Open Frame - 781201 - Capital Lighting, Inc.
Columbus, OH, USA
7420-PN Foyer/Hall Lanterns-Open Frame
781201
7420-PN Foyer/Hall Lanterns-Open Frame 781201
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.25 Length 28.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 18 Product Name: Eight Light Pendant UPC: 806134058869 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.25
Length 28.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 18
Product Name: Eight Light Pendant
UPC: 806134058869
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781201
Product Name 7420-PN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details