Capital Lighting, Inc. P9626NB Exterior -Post/Pier Head 781196

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Post Lantern UPC: 782042548787 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Post Lantern UPC: 782042548787 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9626NB Exterior -Post/Pier Head - 781196 - Capital Lighting, Inc.
Columbus, OH, USA
P9626NB Exterior -Post/Pier Head
781196
P9626NB Exterior -Post/Pier Head 781196
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Post Lantern UPC: 782042548787 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 31.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Post Lantern
UPC: 782042548787
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781196
Product Name P9626NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details