Capital Lighting, Inc. PFCD6832ABZ Exterior -Post/Pier Head 781193

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Antique Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042643406 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Antique Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042643406 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PFCD6832ABZ Exterior -Post/Pier Head - 781193 - Capital Lighting, Inc.
Columbus, OH, USA
PFCD6832ABZ Exterior -Post/Pier Head
781193
PFCD6832ABZ Exterior -Post/Pier Head 781193
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Antique Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042643406 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 27.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Antique Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042643406
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781193
Product Name PFCD6832ABZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details