Capital Lighting, Inc. PFCD6835MB Exterior -Post/Pier Head 781191

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Fluorescent Qty: 3 Wattage: 26 Finish: Matte Black Product Name: One Light Post Lantern Fluorescent UPC: 782042646896 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Fluorescent Qty: 3 Wattage: 26 Finish: Matte Black Product Name: One Light Post Lantern Fluorescent UPC: 782042646896 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PFCD6835MB Exterior -Post/Pier Head - 781191 - Capital Lighting, Inc.
Columbus, OH, USA
PFCD6835MB Exterior -Post/Pier Head
781191
PFCD6835MB Exterior -Post/Pier Head 781191
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Fluorescent Qty: 3 Wattage: 26 Finish: Matte Black Product Name: One Light Post Lantern Fluorescent UPC: 782042646896 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Fluorescent
Qty: 3
Wattage: 26
Finish: Matte Black
Product Name: One Light Post Lantern Fluorescent
UPC: 782042646896
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781191
Product Name PFCD6835MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details