Capital Lighting, Inc. 7115OI Mid. Chandeliers-Candle 781178

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.93 Product Name: Five Light Chandelier UPC: 783209711501 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.93 Product Name: Five Light Chandelier UPC: 783209711501 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7115OI Mid. Chandeliers-Candle - 781178 - Capital Lighting, Inc.
Columbus, OH, USA
7115OI Mid. Chandeliers-Candle
781178
7115OI Mid. Chandeliers-Candle 781178
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.93 Product Name: Five Light Chandelier UPC: 783209711501 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.93
Product Name: Five Light Chandelier
UPC: 783209711501
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781178
Product Name 7115OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details