Capital Lighting, Inc. 1845-SN Bathroom Fixtures-Five+Lights 781088

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Five Light Bath And Vanity Fixture UPC: 806134054878 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Five Light Bath And Vanity Fixture UPC: 806134054878 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1845-SN Bathroom Fixtures-Five+Lights - 781088 - Capital Lighting, Inc.
Columbus, OH, USA
1845-SN Bathroom Fixtures-Five+Lights
781088
1845-SN Bathroom Fixtures-Five+Lights 781088
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Five Light Bath And Vanity Fixture UPC: 806134054878 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 14
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134054878
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781088
Product Name 1845-SN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details