Capital Lighting, Inc. 1844-PN Bathroom Fixtures-Four Lights 781085

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134054830 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134054830 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1844-PN Bathroom Fixtures-Four Lights - 781085 - Capital Lighting, Inc.
Columbus, OH, USA
1844-PN Bathroom Fixtures-Four Lights
781085
1844-PN Bathroom Fixtures-Four Lights 781085
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134054830 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 11
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134054830
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781085
Product Name 1844-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details