Capital Lighting, Inc. 251-AGB-C1 Semi-Flush Mts.-Candle 781069

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 806134056421 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 806134056421 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
251-AGB-C1 Semi-Flush Mts.-Candle - 781069 - Capital Lighting, Inc.
Columbus, OH, USA
251-AGB-C1 Semi-Flush Mts.-Candle
781069
251-AGB-C1 Semi-Flush Mts.-Candle 781069
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 806134056421 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 14.75
Length 14.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 8
Product Name: Three Light Semi Flush
UPC: 806134056421
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781069
Product Name 251-AGB-C1 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details