Capital Lighting, Inc. 271-OB Sconces-Single Candle 781065

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055936 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055936 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
271-OB Sconces-Single Candle - 781065 - Capital Lighting, Inc.
Columbus, OH, USA
271-OB Sconces-Single Candle
781065
271-OB Sconces-Single Candle 781065
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055936 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134055936
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781065
Product Name 271-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details